Greenlee Textron, Inc. Mechanical Crimping Tool PA8026

Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG 8000 MODEL
Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG 8000 MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The Crimpall 8000 Crimper with die is designed for crimping open barrel non-insulated terminals, narrow lugs, and power contacts. It accommodates solid or stranded wire sizes ranging from 22 AWG to 10 AWG (0.340 - 6.000 SQ-MM). The crimping range includes specific sizes: 22-18/16-14/12-10 AWG (0.340 - 0.750/1.500 - 2.500/4.000-6.000 SQ-MM). The product is packaged in a clamshell pack, making it suitable for various electrical applications where reliable connections are required.

Datasheet Summary
Powered by GS/AI

The Crimpall 8000 Crimper with die is designed for crimping open barrel non-insulated terminals, narrow lugs, and power contacts. It accommodates solid or stranded wire sizes ranging from 22 AWG to 10 AWG (0.340 - 6.000 SQ-MM). The crimping range includes specific sizes: 22-18/16-14/12-10 AWG (0.340 - 0.750/1.500 - 2.500/4.000-6.000 SQ-MM). The product is packaged in a clamshell pack, making it suitable for various electrical applications where reliable connections are required.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8026 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8026
Mechanical Crimping Tool PA8026
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 22 TO 10 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG
  • 8000 MODEL
Supplier's Site Datasheet
Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee - 20C4869 - Newark, An Avnet Company
Chicago, IL, United States
Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee
20C4869
Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee 20C4869
CRIMPALL 8000 CRIMPER W/DIE; Crimp Tool Type:Ratchet; For Use With:22-10AWG Open Barrel Non-Insulated Terminals, Narrow Lugs & Power Contacts; Product Range:-; Colour:Orange/Black; Crimp Size:22AWG to 10AWG RoHS Compliant: NA

CRIMPALL 8000 CRIMPER W/DIE; Crimp Tool Type:Ratchet; For Use With:22-10AWG Open Barrel Non-Insulated Terminals, Narrow Lugs & Power Contacts; Product Range:-; Colour:Orange/Black; Crimp Size:22AWG to 10AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA8026 20C4869
Product Name Mechanical Crimping Tool Crimpall 8000 Crimper W/die; Crimp Tool Type Greenlee
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers