Greenlee Textron, Inc. Crimping Tool Die KC12-2/0

Description
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLACK
Datasheet
Description
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KC12-2/0 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KC12-2/0
Crimping Tool Die KC12-2/0
U STYLE TYPE COPPER MATERIAL EK1230L/EK1240L/HK12 30/HK1240/RK1240/HKL 1232/E12CCX CRIMPING TOOL USED ON 2/0 AWG WIRE SIZE UL, CUL APPROVAL COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLACK
  • U STYLE TYPE
  • COPPER MATERIAL
  • EK1230L/EK1240L/HK1230/HK1240/RK1240/HKL1232/E12CCX CRIMPING TOOL USED ON
  • 2/0 AWG WIRE SIZE
  • UL, CUL APPROVAL
  • COPPER/ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KC12-2/0
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Separator Tool for Latched Gecko - Z125-9262600 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

1.25mm Pitch High-Reliability Connector - Gecko Latch

Technology Hand Tools
View Details
Crimpers, Applicators, Presses - 1920-2032-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Ferrules
View Details
2 suppliers
Insertion, Extraction - 36-1288-ND - DigiKey
Keystone Electronics Corp.
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type PC Quick-Fit Tab Terminal
View Details
Hand Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 74K4654 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld; Hand
View Details