Greenlee Textron, Inc. Mechanical Crimping Tool PA1306

Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG 1300 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG 1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1306 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1306
Mechanical Crimping Tool PA1306
FULLY CYCLE RATCHET TYPE 22 TO 10 AWG SOLID/STRANDED CABLE SIZE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG 1300 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 22 TO 10 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • OPEN BARREL NON-INSULATED TERMINAL, NARROW LUG, POWER CONTACT, F-TYPE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 22 TO 18 AWG, 16 TO 14 AWG, 12 TO 10 AWG
  • 1300 MODEL
Supplier's Site Datasheet
CRIMPER 1300 NON-INSULATED AWG 2 - 70199520 - Allied Electronics, Inc.
Fort Worth, TX, USA
CRIMPER 1300 NON-INSULATED AWG 2
70199520
CRIMPER 1300 NON-INSULATED AWG 2 70199520
Crimps 22-10 AWG (.34-2.5 mm2) open barrel, narrow, non-insulated terminals and lugs for standard commercial terminals. Features Open barrel, non-insulated terminals and lugs; F-Type or B-Type

Crimps 22-10 AWG (.34-2.5 mm2) open barrel, narrow, non-insulated terminals and lugs for standard commercial terminals.
Features

  • Open barrel, non-insulated terminals and lugs; F-Type or B-Type
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1306 70199520
Product Name Mechanical Crimping Tool CRIMPER 1300 NON-INSULATED AWG 2
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Crimp Tool #6/12 AWG - 1309G4 - Anderson Power Products
Specs
Tool Type Crimper
View Details
5 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1128 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers