KC4-1/0 -- CRIMPING TOOL DIE
Greenlee Textron, Inc.
Crimping Tool Die
KC4-1/0
Description
COPPER MATERIAL
EK410L CRIMPING TOOL USED ON
1/0 AWG WIRE SIZE
UL, CUL APPROVAL
COPPER LUG/SPLICE CONNECTOR TYPE
COLOR PINK
Description
COPPER MATERIAL
EK410L CRIMPING TOOL USED ON
1/0 AWG WIRE SIZE
UL, CUL APPROVAL
COPPER LUG/SPLICE CONNECTOR TYPE
COLOR PINK
Datasheet
Suppliers
COPPER MATERIAL
EK410L CRIMPING TOOL USED ON
1/0 AWG WIRE SIZE
UL, CUL APPROVAL
COPPER LUG/SPLICE CONNECTOR TYPE
COLOR PINK
- COPPER MATERIAL
- EK410L CRIMPING TOOL USED ON
- 1/0 AWG WIRE SIZE
- UL, CUL APPROVAL
- COPPER LUG/SPLICE CONNECTOR TYPE
- COLOR PINK
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire, Cable, and Connector Tools |
|
Product Number
|
KC4-1/0 |
|
Product Name
|
Crimping Tool Die |
|
Tool Type
|
Crimper
|
Unlock Full Specs
to access all available technical data
Similar Products
Tool Type
Inserter
Form Factor
Handheld
Application / Connector Type
Blade Type Contacts, 16 AWG
View Details
Tool Type
Hot Air Gun
Form Factor
Handheld
Application / Connector Type
Lower Temperature Shrink Tubings
View Details
Tool Type
Crimper
Form Factor
Handheld; Ratchet
View Details