Greenlee Textron, Inc. Mechanical Crimping Tool PA1328

Description
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6 VIDEO CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.346 INCH, 0.319 INCH, 0.256 INCH HEX 1300 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6 VIDEO CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.346 INCH, 0.319 INCH, 0.256 INCH HEX 1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1328 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1328
Mechanical Crimping Tool PA1328
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG59/RG6 VIDEO CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.346 INCH, 0.319 INCH, 0.256 INCH HEX 1300 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RG59/RG6 VIDEO CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.346 INCH, 0.319 INCH, 0.256 INCH HEX
  • 1300 MODEL
Supplier's Site Datasheet
Crimper Tool With Die; Crimp Tool Type Greenlee - 50F6296 - Newark, An Avnet Company
Chicago, IL, United States
Crimper Tool With Die; Crimp Tool Type Greenlee
50F6296
Crimper Tool With Die; Crimp Tool Type Greenlee 50F6296
CRIMPER TOOL WITH DIE; Crimp Tool Type:Hand; For Use With:CATV F Type Connectors with RG-59, RG-6 Video Cables; Product Range:-; Colour:Yellow; Crimp Size:0.346", 0.319", 0.256"; Length:8.9" RoHS Compliant: NA

CRIMPER TOOL WITH DIE; Crimp Tool Type:Hand; For Use With:CATV F Type Connectors with RG-59, RG-6 Video Cables; Product Range:-; Colour:Yellow; Crimp Size:0.346", 0.319", 0.256"; Length:8.9" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1328 50F6296
Product Name Mechanical Crimping Tool Crimper Tool With Die; Crimp Tool Type Greenlee
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - CRIMPIT F 16 L - Powell Electronics, Inc.
Specs
Tool Type Crimper
View Details
2 suppliers
Insertion, Extraction - 2243-M81969/14-11-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 20 AWG
View Details
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details
Crimp Tool; Crimp Tool Type Amphenol Communications Solutions - 38F928 - Newark, An Avnet Company
Specs
Tool Type Crimper
Form Factor Handheld
View Details