Greenlee Textron, Inc. Mechanical Crimping Tool PA8024

Description
FULLY CYCLE RATCHET TYPE 22 TO 8 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED NON-INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12 AWG, 10 TO 8 AWG 8000 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE 22 TO 8 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED NON-INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12 AWG, 10 TO 8 AWG 8000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA8024 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA8024
Mechanical Crimping Tool PA8024
FULLY CYCLE RATCHET TYPE 22 TO 8 AWG SOLID/STRANDED CABLE SIZE ORANGE/BLACK HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED NON-INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12 AWG, 10 TO 8 AWG 8000 MODEL
  • FULLY CYCLE RATCHET TYPE
  • 22 TO 8 AWG SOLID/STRANDED CABLE SIZE
  • ORANGE/BLACK HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • NON-INSULATED TERMINALS AND LUGS TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 22 TO 20 AWG, 18 TO 16 AWG, 14 TO 12 AWG, 10 TO 8 AWG
  • 8000 MODEL
Supplier's Site Datasheet
Crimper; 22-8 AWG; standard commercial,non-insulated terminals - 70199961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Crimper; 22-8 AWG; standard commercial,non-insulated terminals
70199961
Crimper; 22-8 AWG; standard commercial,non-insulated terminals 70199961
Ergonomic CrimpALL⁄8000 Insulated Terminal and Lug Crimper Connector style is non-insulated terminals and lugs for standard commercial terminals Features Ergonomic (Cushion-Grip) Handles New Angled Head — Uses 1300 Series Dies 1⁄3 Less Effort to Crimp — Triple Ratchet Increased Life-Span 50,000+ Cycles Plated (Loaded) Double-Plated Jaw — Fine Blanked Process Ten-Year Warranty

Ergonomic CrimpALL⁄8000 Insulated Terminal and Lug Crimper

  • Connector style is non-insulated terminals and lugs for standard commercial terminals
    Features
  • Ergonomic (Cushion-Grip) Handles
  • New Angled Head — Uses 1300 Series Dies
  • 1⁄3 Less Effort to Crimp — Triple Ratchet
  • Increased Life-Span 50,000+ Cycles Plated (Loaded)
  • Double-Plated Jaw — Fine Blanked Process
  • Ten-Year Warranty
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc.
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA8024 70199961
Product Name Mechanical Crimping Tool Crimper; 22-8 AWG; standard commercial,non-insulated terminals
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

6P Mini Spec Pak#20/24 AWG Crimp Tool - 1309G12 - Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Stripping tool - 206-1131 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers