Greenlee Textron, Inc. Mechanical Crimping Tool K09-2GL

Description
25.5 INCH 8 TO 4/0 AWG (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE K MODEL
Datasheet
Description
25.5 INCH 8 TO 4/0 AWG (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE K MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - K09-2GL - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
K09-2GL
Mechanical Crimping Tool K09-2GL
25.5 INCH 8 TO 4/0 AWG (COPPER) CABLE SIZE UL (CANADA AND US), CUL APPROVAL GREEN HANDLE COLOR COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED COPPER CONNECTOR TERMINAL/SPLICE TYPE K MODEL
  • 25.5 INCH
  • 8 TO 4/0 AWG (COPPER) CABLE SIZE
  • UL (CANADA AND US), CUL APPROVAL
  • GREEN HANDLE COLOR
  • COLOR CODED HEXAGONAL ROTATING DIE DIE INCLUDED
  • COPPER CONNECTOR TERMINAL/SPLICE TYPE
  • K MODEL
Supplier's Site Datasheet
Crimp Tool; Crimp Tool Type Greenlee Tools - 06C3090 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool; Crimp Tool Type Greenlee Tools
06C3090
Crimp Tool; Crimp Tool Type Greenlee Tools 06C3090
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:8-4/0AWG Smaller To Mid Range Copper Connectors; Product Range:K- Series; Colour:Green; Crimp Application:Non-Insu lated Terminals; Crimp Size:8AWG to 4/0AWG; Length:25.5" RoHS Compliant: NA

CRIMP TOOL; Crimp Tool Type:Hand; For Use With:8-4/0AWG Smaller To Mid Range Copper Connectors; Product Range:K- Series; Colour:Green; Crimp Application:Non-Insulated Terminals; Crimp Size:8AWG to 4/0AWG; Length:25.5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number K09-2GL 06C3090
Product Name Mechanical Crimping Tool Crimp Tool; Crimp Tool Type Greenlee Tools
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1387G2 Pneumatic Bench Crimp Tool - 1387G2 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
3 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Insertion, Extraction - 2946-206-294-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
View Details