Greenlee Textron, Inc. Crimping Tool Die KA22-8

Description
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL
Datasheet
Description
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimping Tool Die - KA22-8 - Greenlee Textron, Inc.
Rockford, IL, USA
Crimping Tool Die
KA22-8
Crimping Tool Die KA22-8
HEX STYLE TYPE ALUMINUM MATERIAL ECCX/EK22GL/CCCX/CK2 2GL/HCCX/RCCX CRIMPING TOOL USED ON 8 AWG WIRE SIZE UL, CUL APPROVAL ALUMINUM LUG/SPLICE CONNECTOR TYPE COLOR BLUE 22 MODEL
  • HEX STYLE TYPE
  • ALUMINUM MATERIAL
  • ECCX/EK22GL/CCCX/CK22GL/HCCX/RCCX CRIMPING TOOL USED ON
  • 8 AWG WIRE SIZE
  • UL, CUL APPROVAL
  • ALUMINUM LUG/SPLICE CONNECTOR TYPE
  • COLOR BLUE
  • 22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number KA22-8
Product Name Crimping Tool Die
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-111038G2-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts
View Details
2 suppliers
E-clip Tool - Z80-300 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

Technology Hand Tools
View Details