Greenlee Textron, Inc. Mechanical Crimping Tool PA1387

Description
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX 1300 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX 1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1387 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1387
Mechanical Crimping Tool PA1387
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX 1300 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RJ45 WE/SS AND RG6/RG6 QUAD, UTP 4-PAIR CABLE, CATV F-TYPE CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.36 INCH, 0.324 INCH HEX
  • 1300 MODEL
Supplier's Site Datasheet
Crimper Tool, Combination RJ45 & RG6/6 QS CATV
Fort Worth, TX, USA
Crimper Tool, Combination RJ45 & RG6/6 QS CATV "F"
70199449
Crimper Tool, Combination RJ45 & RG6/6 QS CATV "F" 70199449
Coaxial Connectors Fiber-Optic Connectors Open Barrel Contacts Solderless Terminals Wire Ferrules Modular Telephone Plugs Fully Ratcheting Cycle Manual Ratchet Release EZ1-Change™ Die Set Screws Adjustable Crimp Tension Hardened Dies for Long Life Dies Fully Interchangeable Die Set Available, Call for More Information

  • Coaxial Connectors
  • Fiber-Optic Connectors
  • Open Barrel Contacts
  • Solderless Terminals
  • Wire Ferrules
  • Modular Telephone Plugs
  • Fully Ratcheting Cycle
  • Manual Ratchet Release
  • EZ1-Change™ Die Set Screws
  • Adjustable Crimp Tension
  • Hardened Dies for Long Life
  • Dies Fully Interchangeable
  • Die Set Available, Call for More Information
Supplier's Site
Tools, Hand Crimp; Crimp Tool Type Greenlee - 32H6888 - Newark, An Avnet Company
Chicago, IL, United States
Tools, Hand Crimp; Crimp Tool Type Greenlee
32H6888
Tools, Hand Crimp; Crimp Tool Type Greenlee 32H6888
TOOLS, HAND CRIMP; Crimp Tool Type:Hand; For Use With:RJ-45, RG-6 F-Type Connectors; Product Range:-; Colour:Yellow; Crimp Size:0.36", 0.324"; Crimp Tool:1300 Series Crimper and Die RoHS Compliant: NA

TOOLS, HAND CRIMP; Crimp Tool Type:Hand; For Use With:RJ-45, RG-6 F-Type Connectors; Product Range:-; Colour:Yellow; Crimp Size:0.36", 0.324"; Crimp Tool:1300 Series Crimper and Die RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Greenlee Textron, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1387 70199449 32H6888
Product Name Mechanical Crimping Tool Crimper Tool, Combination RJ45 & RG6/6 QS CATV "F" Tools, Hand Crimp; Crimp Tool Type Greenlee
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

1304G4 Crimp Locator for 1387G2 Pneumatic Tool - 1304G4 - Anderson Power Products
Specs
Tool Type Crimper
Technology Pneumatic Tool
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 897-952 - WAGO
Specs
Tool Type Stripper
View Details
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details