Greenlee Textron, Inc. Mechanical Crimping Tool PA1356

Description
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6/RG6 QUAD, BELDEN 1694A CABLE, BNC, CATV F-TYPE, HDTV CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH, 0.068 INCH HEX 1300 MODEL
Datasheet
Description
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6/RG6 QUAD, BELDEN 1694A CABLE, BNC, CATV F-TYPE, HDTV CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH, 0.068 INCH HEX 1300 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Crimping Tool - PA1356 - Greenlee Textron, Inc.
Rockford, IL, USA
Mechanical Crimping Tool
PA1356
Mechanical Crimping Tool PA1356
FULLY CYCLE RATCHET TYPE ORANGE HANDLE COLOR INTERCHANGEABLE DIE SET DIE INCLUDED RG6/RG6 QUAD, BELDEN 1694A CABLE, BNC, CATV F-TYPE, HDTV CONNECTOR TERMINAL/SPLICE TYPE CRIMPALL[R] BRAND CRIMPING RANGE 0.36 INCH, 0.324 INCH, 0.068 INCH HEX 1300 MODEL
  • FULLY CYCLE RATCHET TYPE
  • ORANGE HANDLE COLOR
  • INTERCHANGEABLE DIE SET DIE INCLUDED
  • RG6/RG6 QUAD, BELDEN 1694A CABLE, BNC, CATV F-TYPE, HDTV CONNECTOR TERMINAL/SPLICE TYPE
  • CRIMPALL[R] BRAND
  • CRIMPING RANGE 0.36 INCH, 0.324 INCH, 0.068 INCH HEX
  • 1300 MODEL
Supplier's Site Datasheet
Crimp Tool With Die; Crimp Tool Type Greenlee - 20C4635 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool With Die; Crimp Tool Type Greenlee
20C4635
Crimp Tool With Die; Crimp Tool Type Greenlee 20C4635
CRIMP TOOL WITH DIE; Crimp Tool Type:Hand; For Use With:RG-6/ RG-6Q Quad, Belden 1694 Cables with CATV F-Type, BNC & HDTV Connectors; Product Range:-; Colour:Orange; Crimp Size:0.36", 0.324", 0.068"; Length:8.9" RoHS Compliant: NA

CRIMP TOOL WITH DIE; Crimp Tool Type:Hand; For Use With:RG-6/ RG-6Q Quad, Belden 1694 Cables with CATV F-Type, BNC & HDTV Connectors; Product Range:-; Colour:Orange; Crimp Size:0.36", 0.324", 0.068"; Length:8.9" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc. Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number PA1356 20C4635
Product Name Mechanical Crimping Tool Crimp Tool With Die; Crimp Tool Type Greenlee
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers - 1309G10 - VAST STOCK CO., LIMITED
Anderson Power Products
Specs
Tool Type Crimper
View Details
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1442 - WAGO
Specs
Tool Type Stripper
View Details
3 suppliers
Press Tool MK 31 34915B-DUB - 141634915BDUB - Certex UK
Specs
Tool Type Cutters / Scissors
View Details