Manufacturer: Texas Instruments
Win Source Part Number: 1319873-BUF06703PW
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Tube
Number of Circuits: 6
Standard Package: 90
Mounting: Surface Mount
Output Type: Rail-to-Rail
-3db Bandwidth: 800 kHz
Slew Rate: 1V/µs
Current - Supply: 1.7 mA
Voltage - Supply, Single/Dual (±): 4.5V ~ 16V
Supplier Device Package: 16-TSSOP
Case / Package: 16-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 2156-BUF06703PW-TI,T
Base Product Number: BUF06703
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Buffer Amplifier, 1 Func, PDSO16
5 Channel LCD Gamma Correction Buffer +Vcom 16-TSSOP -40 to 85 Product overview: BUF06703PW from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF06703PW can be used for catalog matching and distributor lookup.
Video Amp 6 TFT-LCD Panels: Gamma Buffer 16-TSSOP
IC AMP TFT-LCD 16TSSOP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1319873-BUF06703PW | BUF06703PW | 737-BUF06703PW | BUF06703PW | BUF06703PW |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules | TSSOP Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | SSOP; SOP; TSSOP; 16-TSSOP (0.173", 4.40mm Width) | SSOP; SOP; TSSOP; TSSOP | Rail/Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Standards | RoHS | ||||
| Life Cycle Stage | Obsolete | ||||
| RoHS Compliant | RoHS |