Manufacturer: Texas Instruments
Win Source Part Number: 915147-CD74FCT541M96
Series: 74FCT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74FCT541
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
IC BUF NON-INVERT 5.25V 20SOIC
IC BUF NON-INVERT 5.25V 20SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 915147-CD74FCT541M96 | CD74FCT541M96-ND | CD74FCT541M96 | 815-CD74FCT541M96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74FCT541M96 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUF NON-INVERT 5.25V 20SOIC |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |