Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 1160273-CD74HC4050E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: CD74HC4050
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MC74HC4050N; MC74HC4050NG; MC74HC4050N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing
IC BUFFER NON-INVERT 6V 16DIP
IC BUFFER NON-INVERT 6V 16DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-9213-5-ND | 1160273-CD74HC4050E | CD74HC4050E | CD74HC4050E |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050E | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |