Buffer Amplifier, 1 Func, PDSO20
Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
6 Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP Product overview: BUF07702PWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07702PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 137574-BUF07702PWPR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 2.5mA
Alternative Parts (Cross-Reference): BUF07702PWPRG4; BUF07702PWPG4; BUF07702PWP;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC AMP TFT-LCD 20HTSSOP
IC AMP TFT-LCD 20HTSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | BUF07702PWPR | 296-15354-2-ND | 737-BUF07702PWPR | 137574-BUF07702PWPR | BUF07702PWPR | BUF07702PWPR | BUF07702PWPR |
| Product Name | Video Amps and Modules | HTSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BUF07702PWPR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; HTSSOP20 | "20-PowerTSSOP (0.173"", 4.40mm Width)" | Tape and Reel | SSOP; SOP; TSSOP; 20-HTSSOP | 20-HTSSOP | SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | Obsolete | ||||||
| Features | Rail-Rail-Out | ||||||
| Slew Rate | 1 V/µs | 1 V/µs |