Texas Instruments Quad 8MHz 32mA 6V Operational Amplifier IC BUF04701AIDGSRG4

Description
Quad Buffer Amplifier, 8MHz BW, 32mA Out, VSSOP, 1.75-6V Product overview: BUF04701AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 32mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 32mA, 6V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF04701AIDGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Buffer Amplifier, 8MHz BW, 32mA Out, VSSOP, 1.75-6V Product overview: BUF04701AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 32mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 32mA, 6V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF04701AIDGSRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 8MHz 32mA 6V Operational Amplifier IC
771-BUF04701AIDGSRG4
Quad 8MHz 32mA 6V Operational Amplifier IC 771-BUF04701AIDGSRG4
Quad Buffer Amplifier, 8MHz BW, 32mA Out, VSSOP, 1.75-6V Product overview: BUF04701AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 32mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 32mA, 6V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF04701AIDGSRG4 can be used for catalog matching and distributor lookup.

Quad Buffer Amplifier, 8MHz BW, 32mA Out, VSSOP, 1.75-6V Product overview: BUF04701AIDGSRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 8MHz, 32mA, 6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 8MHz, 32mA, 6V, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF04701AIDGSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSRG4 - 819863-BUF04701AIDGSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSRG4
819863-BUF04701AIDGSRG4
Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSRG4 819863-BUF04701AIDGSRG4
Manufacturer: Texas Instruments Win Source Part Number: 819863-BUF04701AIDGS RG4 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 819863-BUF04701AIDGSRG4
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Amplifier and Comparator Chips
Product Number 771-BUF04701AIDGSRG4 819863-BUF04701AIDGSRG4
Product Name Quad 8MHz 32mA 6V Operational Amplifier IC Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSRG4
Standards RoHS
Supply Voltage (VS) 3.5 to 12 volts
Slew Rate 10 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers