Texas Instruments Logic - Logic - Gates and Inverters - CD40106BM96 CD40106BM96

Description
Manufacturer: Texas Instruments Win Source Part Number: 012810-CD40106BM96 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD40106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14584BDTR2G; MC14106BDTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 012810-CD40106BM96 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD40106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14584BDTR2G; MC14106BDTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD40106BM96 - 012810-CD40106BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40106BM96
012810-CD40106BM96
Logic - Logic - Gates and Inverters - CD40106BM96 012810-CD40106BM96
Manufacturer: Texas Instruments Win Source Part Number: 012810-CD40106BM96 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD40106 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14584BDTR2G; MC14106BDTR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012810-CD40106BM96
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: CD40106
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14584BDTR2G; MC14106BDTR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 012810-CD40106BM96
Product Name Logic - Logic - Gates and Inverters - CD40106BM96
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Home Appliances, Health Care System, Alarm Clock, Security Device
Standards and Certifications RoHS
Package Type EQFN12-JE
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2722EPBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type DIP; "14-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771003VXA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,DIESALE,TO-99
View Details