Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BDWR CD4050BDWR

Description
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
Request a Quote Datasheet
Description
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD4050BDWR - Rochester Electronics
Newburyport, MA, United States
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BDWR - 915070-CD4050BDWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BDWR
915070-CD4050BDWR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BDWR 915070-CD4050BDWR
Manufacturer: Texas Instruments Win Source Part Number: 915070-CD4050BDWR Series: 4000B Operating Temperature Range: -55°C ~ 125°C (TA) Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC Package: 16-SOIC (0.295", 7.50mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4050 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4050BDWRG4-ND, 296-14270-6, -CD4050BDWRE4, CD4050BDWRE4, -296-14270-1, -CD4050BDWRE4-NDR, -CD4050BDWRG4-NDR, CD4050BDWRG4, 296-14270-6-NDR, CD4050BDWRE4-ND, -CD4050BDWRG4, 296-14270-2, -296-14270-1-ND, -CD4050BDWR-NDR, 296-14270-1

Manufacturer: Texas Instruments
Win Source Part Number: 915070-CD4050BDWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4050
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4050BDWRG4-ND, 296-14270-6, -CD4050BDWRE4, CD4050BDWRE4, -296-14270-1, -CD4050BDWRE4-NDR, -CD4050BDWRG4-NDR, CD4050BDWRG4, 296-14270-6-NDR, CD4050BDWRE4-ND, -CD4050BDWRG4, 296-14270-2, -296-14270-1-ND, -CD4050BDWR-NDR, 296-14270-1

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14270-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14270-6-ND
Buffers, Drivers, Receivers, Transceivers 296-14270-6-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14270-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14270-2-ND
Buffers, Drivers, Receivers, Transceivers 296-14270-2-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-14270-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-14270-1-ND
Buffers, Drivers, Receivers, Transceivers 296-14270-1-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CD4050BDWR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
CD4050BDWR
Buffers, Drivers, Receivers, Transceivers CD4050BDWR
IC BUFFER NON-INVERT 18V 16SOIC

IC BUFFER NON-INVERT 18V 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number CD4050BDWR 915070-CD4050BDWR 296-14270-6-ND CD4050BDWR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4050BDWR Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-89896012A - Lingto Electronic Limited
Specs
Source Current (IS) 0.0140 milliamps
View Details