Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Video Amps and Modules - BUF07702PWPRG4 BUF07702PWPRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1155925-BUF07702PWPR G4 Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 6 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 1MHz Part Status: Obsolete(EOL) Family Name: BUF07702 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP SR - Slew Rate: 1 V/μs Dual Supply Voltage (±): 4.5 V ~ 16 V Alternative Parts (Cross-Reference): BUF07702PWPR; BUF07702PWPG4; BUF07702PWP; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1155925-BUF07702PWPR G4 Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 6 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 1MHz Part Status: Obsolete(EOL) Family Name: BUF07702 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP SR - Slew Rate: 1 V/μs Dual Supply Voltage (±): 4.5 V ~ 16 V Alternative Parts (Cross-Reference): BUF07702PWPR; BUF07702PWPG4; BUF07702PWP; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BUF07702PWPRG4 - 1155925-BUF07702PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF07702PWPRG4
1155925-BUF07702PWPRG4
Linear - Linear - Amplifiers - Video Amps and Modules - BUF07702PWPRG4 1155925-BUF07702PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 1155925-BUF07702PWPR G4 Packaging: Reel - TR Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Number of Circuits: 6 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 1MHz Part Status: Obsolete(EOL) Family Name: BUF07702 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.5mA Manufacturer Homepage: www.ti.com Manufacturer Package: 20-HTSSOP SR - Slew Rate: 1 V/μs Dual Supply Voltage (±): 4.5 V ~ 16 V Alternative Parts (Cross-Reference): BUF07702PWPR; BUF07702PWPG4; BUF07702PWP; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1155925-BUF07702PWPRG4
Packaging: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 6
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Part Status: Obsolete(EOL)
Family Name: BUF07702
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
SR - Slew Rate: 1 V/μs
Dual Supply Voltage (±): 4.5 V ~ 16 V
Alternative Parts (Cross-Reference): BUF07702PWPR; BUF07702PWPG4; BUF07702PWP;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
HTSSOP Video Amps And Module - 737-BUF07702PWPRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
HTSSOP Video Amps And Module
737-BUF07702PWPRG4
HTSSOP Video Amps And Module 737-BUF07702PWPRG4
6 Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP Product overview: BUF07702PWPRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07702PWPRG4 can be used for catalog matching and distributor lookup.

6 Channel LCD Gamma Correction Buffer + 1 Vcom 20-HTSSOP Product overview: BUF07702PWPRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07702PWPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - BUF07702PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF07702PWPRG4
Video Amps and Modules BUF07702PWPRG4
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - BUF07702PWPRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF07702PWPRG4
Linear - Amplifiers - Video Amps and Modules BUF07702PWPRG4
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 1155925-BUF07702PWPRG4 737-BUF07702PWPRG4 BUF07702PWPRG4 BUF07702PWPRG4
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BUF07702PWPRG4 HTSSOP Video Amps And Module Video Amps and Modules Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 1 MHz 1 MHz
Slew Rate 1 V/µs
Supply Voltage (VS) 4.5 to 16 volts
Unlock Full Specs
to access all available technical data