Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers CD74AC240E

Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet
Description
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-32956-5-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-32956-5-ND
Buffers, Drivers, Receivers, Transceivers 296-32956-5-ND
Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240E - 134029-CD74AC240E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240E
134029-CD74AC240E
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240E 134029-CD74AC240E
Manufacturer: Texas Instruments Win Source Part Number: 134029-CD74AC240E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Buffer, Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134029-CD74AC240E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
CD74AC240E
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CD74AC240E
IC BUFF INVERT 5.5V 20DIP

IC BUFF INVERT 5.5V 20DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 296-32956-5-ND 134029-CD74AC240E CD74AC240E
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74AC240E Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 1.5 to 5.5 volts 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data