The BUF01901AIDRCR is a programmable voltage output device with a 10-bit resolution, designed for applications such as VCOM calibration in LCD panels. It features a rail-to-rail output and can source up to 100mA of current, making it suitable for various tasks including brightness and contrast control, potentiometer replacement, and actuator control. The device operates with a supply voltage range of 7V to 18V and a digital supply voltage of 2.0V to 5.5V. It utilizes an industry-standard two-wire interface for programming and includes onboard nonvolatile memory for storing output settings. The BUF01901AIDRCR is available in compact TSSOP-8 and DFN-10 packages, with a specified operating temperature range of -40°C to +85°C. Its high ESD rating of 2kV HBM and 500V CDM enhances reliability in sensitive applications.
Manufacturer: Texas Instruments
Win Source Part Number: 201605-BUF01901AIDRC
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 10-VSON (3x3)
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 900μA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Reference Voltage Generator for Vcom Adjustment 10-VSON Product overview: BUF01901AIDRCR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF01901AIDRCR can be used for catalog matching and distributor lookup.
Video Amp, 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)
IC AMP TFT-LCD 10VSON
IC AMP TFT-LCD 10VSON
Video Amp 1 TFT-LCD Panels: VCOM Driver 10-VSON (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 201605-BUF01901AIDRCR | 737-BUF01901AIDRCR | BUF01901AIDRCR-ND | BUF01901AIDRCR | BUF01901AIDRCR | BUF01901AIDRCR |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - BUF01901AIDRCR | Video Amps And Module | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Package Type | 10-VSON (3x3) | Tape and Reel | 10-VFDFN Exposed Pad | 100 mA | 10-VFDFN Exposed Pad | |
| RoHS Compliant | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | |||||
| Features | Rail-Rail-Out |