Manufacturer: Texas Instruments
Win Source Part Number: 866162-CD74HC4049M96
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HC4049
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31588-1, 296-31588-2, CD74HC4049M96-ND, 296-31588-6
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC T/R
IC BUFFER INVERT 6V 16SOIC
IC BUFFER INVERT 6V 16SOIC
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 866162-CD74HC4049M96 | 296-31588-2-ND | 815-CD74HC4049M96 | CD74HC4049M96 | CD74HC4049M96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4049M96 | Buffers, Drivers, Receivers, Transceivers | Buffer/Converter 6-CH Inverting CMOS 16-Pin SOIC T/R | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |