Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Win Source Part Number: 1051499-CD4010BNSR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 4000B
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 3mA, 36mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 3V ~ 18V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): CD4503BNSR; CD4050BNSR; CD4049UBNSR; CD4069UBCSJX; 74LVC06AS14-13;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4010BNSRG4,CD4010B
Base Product Number: CD4010
Buffer, 4000/14000/40000 Series, 6-Func, 1-Input, CMOS, PDSO16
IC BUFFER NON-INVERT 18V 16SO
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-28691-2-ND | 1051499-CD4010BNSR | CD4010BNSR | CD4010BNSR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |