Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - CD4009UBM CD4009UBM

Description
Manufacturer: Texas Instruments Win Source Part Number: 866082-CD4009UBM Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4009 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4009UBME4, CD4009UBME4-ND, CD4009UBM-ND, 296-32855-5, CD4009UBMG4-ND, CD4009UBMG4
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 866082-CD4009UBM Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4009 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4009UBME4, CD4009UBME4-ND, CD4009UBM-ND, 296-32855-5, CD4009UBMG4-ND, CD4009UBMG4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD4009UBM - 866082-CD4009UBM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4009UBM
866082-CD4009UBM
Logic - Logic - Gates and Inverters - CD4009UBM 866082-CD4009UBM
Manufacturer: Texas Instruments Win Source Part Number: 866082-CD4009UBM Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: Inverter IC 6 Channel - 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: CD4009 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4009UBME4, CD4009UBME4-ND, CD4009UBM-ND, 296-32855-5, CD4009UBMG4-ND, CD4009UBMG4

Manufacturer: Texas Instruments
Win Source Part Number: 866082-CD4009UBM
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Inverter IC 6 Channel - 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: CD4009
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4009UBME4, CD4009UBME4-ND, CD4009UBM-ND, 296-32855-5, CD4009UBMG4-ND, CD4009UBMG4

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 866082-CD4009UBM
Product Name Logic - Logic - Gates and Inverters - CD4009UBM
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1016QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details