Manufacturer: Texas Instruments
Win Source Part Number: 1028447-CD74HC688M96
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
8-Bit Identity Comparator, Inverting, 2V-6V, 125°C, SOIC Product overview: CD74HC688M96 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, 2V, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC688M96 can be used for catalog matching and distributor lookup.
IC COMPARATOR IDENTITY 20SOIC
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
IC COMPARATOR IDENTITY 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | 1028447-CD74HC688M96 | 692-CD74HC688M96 | CD74HC688M96 | CD74HC688M96 | CD74HC688M96 |
| Product Name | Logic - Logic - Comparators - CD74HC688M96 | 8-bit 2V 6V SOIC Linear Comparator IC | Logic - Comparators | Comparators | Comparators |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |