Manufacturer: Texas Instruments
Win Source Part Number: 050180-CD74HCT85E
Packaging: Tube/Rail
Type: Magnitude Comparator
Mounting: Through Hole
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 40ns @ 4.5V, 50pF
Current - Quiescent: 8μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC COMPARATOR MAGNITUDE 4B 16DIP
Magnitude Comparator Bit Active High Output AB 16-PDIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 050180-CD74HCT85E | CD74HCT85E | CD74HCT85E |
| Product Name | Logic - Logic - Comparators - CD74HCT85E | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |