BUFFER AMPLIFIER, PDSO14, GREEN, PLASTIC, TSSOP-14 Product overview: BUF05703PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF05703PWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 049918-BUF05703PWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 800kHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-TSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 771-BUF05703PWRG4 | 049918-BUF05703PWRG4 |
| Product Name | TSSOP Operational Amplifier IC | Linear - Linear - Amplifiers - Video Amps and Modules - BUF05703PWRG4 |
| Standards | RoHS | |
| Supply Voltage (VS) | 4.5 to 16 volts | |
| Slew Rate | 1 V/µs |