Texas Instruments High-Performance Analog Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050PWT CD74HC4050PWT

Description
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16
Request a Quote Datasheet
Description
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CD74HC4050PWT - Rochester Electronics
Newburyport, MA, United States
Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16

Buffer, HC/UH Series, 6-Func, 1-Input, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050PWT - 1028401-CD74HC4050PWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050PWT
1028401-CD74HC4050PWT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050PWT 1028401-CD74HC4050PWT
Manufacturer: Texas Instruments Win Source Part Number: 1028401-CD74HC4050PW T Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 5.2mA, 5.2mA Number of Elements: 6 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028401-CD74HC4050PWT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-CD74HC4050PWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-CD74HC4050PWTDKR-ND
Buffers, Drivers, Receivers, Transceivers 296-CD74HC4050PWTDKR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-CD74HC4050PWTCT-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-CD74HC4050PWTCT-ND
Buffers, Drivers, Receivers, Transceivers 296-CD74HC4050PWTCT-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-CD74HC4050PWTTR-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-CD74HC4050PWTTR-ND
Buffers, Drivers, Receivers, Transceivers 296-CD74HC4050PWTTR-ND
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
CD74HC4050PWT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers CD74HC4050PWT
IC BUFFER NON-INVERT 6V 16TSSOP

IC BUFFER NON-INVERT 6V 16TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number CD74HC4050PWT 1028401-CD74HC4050PWT 296-CD74HC4050PWTDKR-ND CD74HC4050PWT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050PWT Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Number of Pins 8
View Details
LT1013AM Dual Precision Operational Amplifier - 5962-8876001PA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.1500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0625501QHC - Lingto Electronic Limited
Specs
Source Current (IS) 1.5 milliamps
Bandwidth 380 MHz
View Details
Analog - MTLF156AMH - Micross Components, Inc.
Micross Components, Inc.
View Details