Manufacturer: Texas Instruments
Win Source Part Number: 1008443-CD74HC4049NS
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SO
Dimension: 16-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SO
IC BUFFER INVERT 6V 16SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1008443-CD74HC4049NSR | 296-29273-2-ND | CD74HC4049NSR |
| Product Name | Logic - Logic - Gates and Inverters - CD74HC4049NSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Package Type | 16-SO | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | 16-SO |