Win Source Part Number: 1336866-AMC3330DWE
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolated
Package: Tube
Applications: Driver
Standard Package: 40
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
IC ISOLATED AMPLIFIER Product overview: AMC3330DWE from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Isolated. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3330DWE can be used for catalog matching and distributor lookup.
Isolated IC Driver 16-SOIC
Isolated IC Driver 16-SOIC
IC ISOLATED AMPLIFIER
IC ISOLATED AMPLIFIER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1336866-AMC3330DWE | 771-AMC3330DWE | 296-AMC3330DWE-ND | AMC3330DWE | AMC3330DWE | AMC3330DWE |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Isolated Special Purpose Amplifier Ic | Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 16-SOIC (0.295", 7.50mm Width) | Tube | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |