Manufacturer: Texas Instruments
Win Source Part Number: 765455-CD74HC688NSR
Series: 74HC
Packaging: Reel package
Type: Identity Comparator
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Output Function: A=B
Resolution: 8
Family Name: CD74HC688
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MM74HC688SJ_Q; MM74HC688SJX; MM74HC688SJ;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
8-Bit Identity Comparator, CMOS, Inverting, SOP, 20-Pin Product overview: CD74HC688NSR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC688NSR can be used for catalog matching and distributor lookup.
Magnitude Comparator Bit Active Low Output A=B 20-SO
IC COMPARATOR IDENTITY 8B 20SO
IC COMPARATOR IDENTITY 8B 20SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Amplifier and Comparator Chips |
| Product Number | 765455-CD74HC688NSR | 692-CD74HC688NSR | CD74HC688NSR | CD74HC688NSR | CD74HC688NSR |
| Product Name | Logic - Logic - Comparators - CD74HC688NSR | 8-bit Linear Comparator IC | Comparators | Logic - Comparators | Comparators |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 2 to 6 volts |