Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 849881-CD74HCT365M
Series: 74HCT
Features: 1 Element Bit per Element Output
Package: Tube
Family Name: 74HCT365
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33148-5, CD74HCT365M-ND, CD74HCT365ME4, CD74HCT365ME4-ND, CD74HCT365MG4, CD74HCT365MG4-ND
LOGIC, BUFF/DVR TRI-ST HEX, 16SOIC
| DigiKey | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-33148-5-ND | 849881-CD74HCT365M | 815-CD74HCT365M |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HCT365M | LOGIC, BUFF/DVR TRI-ST HEX, 16SOIC |
| Supply Voltage (VS) | 4.5 to 5.5 volts |