Isolated IC Driver 16-SOIC
Isolated IC Driver 16-SOIC
Isolated IC Driver 16-SOIC
50-MV INPUT, PRECISION REINFORCE Product overview: AMC3302DWER from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3302DWER can be used for catalog matching and distributor lookup.
Win Source Part Number: 1351558-AMC3302DWER
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Type: Isolated
Package: Tape & Reel
Applications: Driver
Standard Package: 2,000
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
Isolated IC Driver 16-SOIC
50-MV INPUT, PRECISION REINFORCE
50-MV INPUT, PRECISION REINFORCE
50-MV INPUT, PRECISION REINFORCE
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 296-AMC3302DWERDKR-ND | 771-AMC3302DWER | 1351558-AMC3302DWER | AMC3302DWER | AMC3302DWER | AMC3302DWER | AMC3302DWER |
| Product Name | Special Purpose Amplifiers | Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Tape & Reel (TR) | 16-SOIC (0.295", 7.50mm Width) | SOIC; 16-SOIC (0.295\", 7.50mm Width) | Surface Mount | 16-SOIC (0.295, 7.50mm Width) |