Analog Circuit, 1 Func, CMOS, PDSO38
18-Channel Gamma Voltage Generator with Two Programmable Vcom Channels 38-HTSSOP -40 to 85 Product overview: BUF20820AIDCPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF20820AIDCPR can be used for catalog matching and distributor lookup.
Video Amp, 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 130185-BUF20820AIDCP
Packaging: Reel - TR
Number of Circuits: 18
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 38-HTSSOP
Supply Voltage - Operating: 7 V to 18 V
Operating Supply Current: 18mA
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 38-HTSSOP
IC AMP TFT-LCD 38HTSSOP
IC AMP TFT-LCD 38HTSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | BUF20820AIDCPR | 737-BUF20820AIDCPR | 296-19400-2-ND | 130185-BUF20820AIDCPR | BUF20820AIDCPR | BUF20820AIDCPR | BUF20820AIDCPR |
| Product Name | HTSSOP Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF20820AIDCPR | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | ||||||
| Package Type | SSOP; SOP; TSSOP; TSSOP38 | Tape and Reel | "38-PowerTFSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 38-HTSSOP | SOP; 38-PowerTFSOP (0.173\", 4.40mm Width) | 38-HTSSOP | |
| Life Cycle Stage | Obsolete | ||||||
| RoHS Compliant | RoHS | ||||||
| Operating Temperature | -40 C (-40 F) |