Manufacturer: Texas Instruments
Win Source Part Number: 1155926-BUF07703PWPR
Packaging: Reel - TR
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Circuits: 6
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 800kHz
Part Status: Obsolete(EOL)
Family Name: BUF07703
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.7mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-HTSSOP
SR - Slew Rate: 1 V/μs
Dual Supply Voltage (±): 4.5 V ~ 16 V
Alternative Parts (Cross-Reference): EL5624IRE-T7; EL5624IREZ; EL5624IRE-T13;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
6 Channel LCD Gamma Correction Buffer + Vcom 20-HTSSOP -40 to 85 Product overview: BUF07703PWPRG4 from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07703PWPRG4 can be used for catalog matching and distributor lookup.
IC AMP TFT-LCD 20HTSSOP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1155926-BUF07703PWPRG4 | 737-BUF07703PWPRG4 | BUF07703PWPRG4 | BUF07703PWPRG4 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWPRG4 | HTSSOP Video Amps And Module | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| RoHS Compliant | RoHS | |||
| Bandwidth | 0.8000 MHz | 0.8000 MHz | ||
| Slew Rate | 1 V/µs | |||
| Supply Voltage (VS) | 4.5 to 16 volts |