Texas Instruments SOIC Linear Comparator IC CD4063BMTG4

Description
4-Bit Magnitude Comparators 16-SOIC -55 to 125 Product overview: CD4063BMTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BMTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Magnitude Comparators 16-SOIC -55 to 125 Product overview: CD4063BMTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BMTG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Linear Comparator IC
692-CD4063BMTG4
SOIC Linear Comparator IC 692-CD4063BMTG4
4-Bit Magnitude Comparators 16-SOIC -55 to 125 Product overview: CD4063BMTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BMTG4 can be used for catalog matching and distributor lookup.

4-Bit Magnitude Comparators 16-SOIC -55 to 125 Product overview: CD4063BMTG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD4063BMTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Comparators - CD4063BMTG4 - 1028211-CD4063BMTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Comparators - CD4063BMTG4
1028211-CD4063BMTG4
Logic - Logic - Comparators - CD4063BMTG4 1028211-CD4063BMTG4
Manufacturer: Texas Instruments Win Source Part Number: 1028211-CD4063BMTG4 Packaging: Reel - TR Type: Magnitude Comparator Mounting: Surface Mount Current - Output High, Low: 4.2mA, 4.2mA Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF Current - Quiescent: 100μA Output: Active High Number of Bits: 4 Output Function: A B Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028211-CD4063BMTG4
Packaging: Reel - TR
Type: Magnitude Comparator
Mounting: Surface Mount
Current - Output High, Low: 4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL: 350ns @ 15V, 50pF
Current - Quiescent: 100μA
Output: Active High
Number of Bits: 4
Output Function: A<B, A=B, A>B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - CD4063BMTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
CD4063BMTG4
Comparators CD4063BMTG4
Magnitude Comparator Bit Active High Output AB 16-SOIC

Magnitude Comparator Bit Active High Output AB 16-SOIC

Buy Now
Logic - Comparators - CD4063BMTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Comparators
CD4063BMTG4
Logic - Comparators CD4063BMTG4
IC COMPARATOR MAGNITUDE 16SOIC

IC COMPARATOR MAGNITUDE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-CD4063BMTG4 1028211-CD4063BMTG4 CD4063BMTG4 CD4063BMTG4
Product Name SOIC Linear Comparator IC Logic - Logic - Comparators - CD4063BMTG4 Comparators Logic - Comparators
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data