8-Bit Inverting Identity Comparator, CMOS, SOIC Product overview: CD74HC688M from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 8-bit, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CD74HC688M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081310-CD74HC688M
Packaging: Reel - TR
Type: Identity Comparator
Mounting: Surface Mount
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 29ns @ 6V, 50pF
Current - Quiescent: 8μA
Output: Active Low
Number of Bits: 8
Output Function: A=B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC688WM; CD74HC688ME4; CD74HC688M; CD74HC688M96G4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Magnitude Comparator Bit Active Low Output A=B 20-SOIC
IC COMPARATOR IDENTITY 20SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-CD74HC688M | 081310-CD74HC688M | CD74HC688M | CD74HC688M |
| Product Name | 8-bit SOIC Linear Comparator IC | Logic - Logic - Comparators - CD74HC688M | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS |