Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 079906-CD74HC4049PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
IC BUFFER INVERT 6V 16TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 296-15717-6-ND | 079906-CD74HC4049PWR | CD74HC4049PWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Gates and Inverters - CD74HC4049PWR | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |