Manufacturer: Texas Instruments
Win Source Part Number: 006892-CD74HC4049E
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC4049N; 74HC4049N; CD74HC4049E; CD74HC4049EE4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Buffer, Inverting 6 Element 1 Bit per Element Push-Pull Output 16-PDIP
IC BUFFER INVERT 6V 16DIP
IC BUFFER INVERT 6V 16DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 006892-CD74HC4049E | 296-9211-5-ND | CD74HC4049E | CD74HC4049E |
| Product Name | Logic - Logic - Gates and Inverters - CD74HC4049E | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | 16-PDIP | Through Hole |