Manufacturer: Texas Instruments
Win Source Part Number: 915096-CD4502BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4502
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -CD4502BNSR-NDR, -CD4502BNSRG4-NDR, -CD4502BNSRE4-NDR, CD4502BNSRE4-ND, CD4502BNSRG4, CD4502BNSRE4, CD4502BNSRG4-ND, -296-14148-1, -CD4502BNSRG4, -CD4502BNSRE4, -296-14148-1-ND, 296-14148-2, 296-14148-1, 296-14148-6-NDR, 296-14148-6
Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SO
Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SO
IC BUFFER INVERT 18V 16SO
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 915096-CD4502BNSR | 296-14148-2-ND | CD4502BNSR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4502BNSR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |