Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Video Amps and Modules - BUF08800AIPWPR BUF08800AIPWPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 201606-BUF08800AIPWP R Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Case / Package: 20-HTSSOP Supply Voltage - Operating: 7 V to 22 V Operating Supply Current: 7mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201606-BUF08800AIPWP R Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Case / Package: 20-HTSSOP Supply Voltage - Operating: 7 V to 22 V Operating Supply Current: 7mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BUF08800AIPWPR - 201606-BUF08800AIPWPR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF08800AIPWPR
201606-BUF08800AIPWPR
Linear - Linear - Amplifiers - Video Amps and Modules - BUF08800AIPWPR 201606-BUF08800AIPWPR
Manufacturer: Texas Instruments Win Source Part Number: 201606-BUF08800AIPWP R Packaging: Reel - TR Number of Circuits: 8 Mounting: SMD (SMT) Output Type: Rail-to-Rail Categories: Integrated Circuits Case / Package: 20-HTSSOP Supply Voltage - Operating: 7 V to 22 V Operating Supply Current: 7mA Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201606-BUF08800AIPWPR
Packaging: Reel - TR
Number of Circuits: 8
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Categories: Integrated Circuits
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 7 V to 22 V
Operating Supply Current: 7mA
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
400mA HTSSOP Special Purpose Amplifier Ic
771-BUF08800AIPWPR
400mA HTSSOP Special Purpose Amplifier Ic 771-BUF08800AIPWPR
Programmable Reference Generator and 400mA Vcom Driver 20-HTSSOP -40 to 95 Product overview: BUF08800AIPWPR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 400mA, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF08800AIPWPR can be used for catalog matching and distributor lookup.

Programmable Reference Generator and 400mA Vcom Driver 20-HTSSOP -40 to 95 Product overview: BUF08800AIPWPR from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, HTSSOP. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 400mA, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF08800AIPWPR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - BUF08800AIPWPR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF08800AIPWPR
Linear - Amplifiers - Video Amps and Modules BUF08800AIPWPR
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site Datasheet
Video Amps and Modules - BUF08800AIPWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF08800AIPWPR
Video Amps and Modules BUF08800AIPWPR
Video Amp 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 8 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips Amplifier and Comparator Chips
Product Number 201606-BUF08800AIPWPR 771-BUF08800AIPWPR BUF08800AIPWPR BUF08800AIPWPR
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BUF08800AIPWPR 400mA HTSSOP Special Purpose Amplifier Ic Linear - Amplifiers - Video Amps and Modules Video Amps and Modules
Package Type SSOP; SOP; TSSOP; 20-HTSSOP Tape and Reel SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data