Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028400-CD74HC4050MT
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 5.2mA, 5.2mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-32070-6-ND | 1028400-CD74HC4050MT |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC4050MT |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |