Win Source Part Number: 1378024-BUF634AIDDAR
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Base Product Number: BUF634
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply: 8.5mA
Current - Output / Channel: 250 mA
Number of Circuits: 1
-3db Bandwidth: 210 MHz
Amplifier Type: General Purpose
Slew Rate: 3750V/µs
Current - Input Bias: 250 nA
Voltage - Input Offset: 36 mV
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 1 Circuit 8-SO PowerPad
General Purpose Amplifier 1 Circuit 8-SO PowerPad
General Purpose Amplifier 1 Circuit 8-SO PowerPad
High-Speed Buffer Amplifier, 210MHz, 250mA, 8-SOIC, Automotive Product overview: BUF634AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 210MHz, 250mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 210MHz, 250mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BUF634AIDDAR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRC 8SOPWRPAD
IC OPAMP GP 1 CIRC 8SOPWRPAD
General Purpose Amplifier 1 Circuit 8-SO PowerPad
IC OPAMP GP 1 CIRC 8SOPWRPAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1378024-BUF634AIDDAR | 296-BUF634AIDDARDKR-ND | 687-BUF634AIDDAR | BUF634AIDDAR | BUF634AIDDAR | BUF634AIDDAR | BUF634AIDDAR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Automotive 210MHz 250mA SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | 8.5 milliamps | |||
| VOS | 36 millivolts | 36 millivolts | 36 millivolts | ||||
| IBIAS | 0.2500 µA | 0.2500 µA | 0.2500 µA | ||||
| Slew Rate | 3750 V/µs | 3750 V/µs | 0.0037 V/µs | 3750 V/µs | 3750 V/µs | ||
| Bandwidth | 210 MHz | 210 MHz | 210 MHz |