10+1 Channel High Current Buffer 28-HTSSOP 0 to 70 Product overview: BUF11702PWPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF11702PWPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104808-BUF11702PWPR
Packaging: Reel - TR
Number of Circuits: 10
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 28-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buffer Amplifier, 1 Func, PDSO28
Video Amp, 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
Video Amp 10 TFT-LCD Panels: Gamma Buffer, VCOM Driver 28-HTSSOP
IC AMP TFT-LCD 28HTSSOP
IC AMP TFT-LCD 28HTSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 737-BUF11702PWPR | 104808-BUF11702PWPR | BUF11702PWPR | BUF11702PWPR-ND | BUF11702PWPR | BUF11702PWPR | BUF11702PWPR |
| Product Name | HTSSOP Video Amps And Module | Linear - Linear - Amplifiers - Video Amps and Modules - BUF11702PWPR | Video Amps and Modules | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | |
| RoHS Compliant | RoHS | ||||||
| Bandwidth | 1 MHz | 1 MHz | |||||
| Slew Rate | 1 V/µs | 1 V/µs | |||||
| Supply Voltage (VS) | 4.5 to 16 volts | 4.5 to 16 volts | |||||
| Operating Temperature | 0 C (32 F) |