Texas Instruments Logic - Logic - Gates and Inverters - CD40106BMTG4 CD40106BMTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 771335-CD40106BMTG4 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Logic Level - Low: 0.9 V ~ 4 V Logic Level - High: 3.6 V ~ 10.8 V Family Name: CD40106 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14106BDTG; MC14584BDTR2G; NLV14584BDTR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771335-CD40106BMTG4 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Logic Level - Low: 0.9 V ~ 4 V Logic Level - High: 3.6 V ~ 10.8 V Family Name: CD40106 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14106BDTG; MC14584BDTR2G; NLV14584BDTR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CD40106BMTG4 - 771335-CD40106BMTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD40106BMTG4
771335-CD40106BMTG4
Logic - Logic - Gates and Inverters - CD40106BMTG4 771335-CD40106BMTG4
Manufacturer: Texas Instruments Win Source Part Number: 771335-CD40106BMTG4 Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Logic Level - Low: 0.9 V ~ 4 V Logic Level - High: 3.6 V ~ 10.8 V Family Name: CD40106 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14106BDTG; MC14584BDTR2G; NLV14584BDTR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771335-CD40106BMTG4
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Logic Level - Low: 0.9 V ~ 4 V
Logic Level - High: 3.6 V ~ 10.8 V
Family Name: CD40106
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): HCF40106YM013TR; MC14106BDTG; MC14584BDTR2G; NLV14584BDTR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 771335-CD40106BMTG4
Product Name Logic - Logic - Gates and Inverters - CD40106BMTG4
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
RF Amplifiers - BGA751N7E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN Exposed Pad
View Details
Low-Power 12GHz Rf Amplifier - 860-CMD319C3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Cut Tape
View Details