Manufacturer: Texas Instruments
Win Source Part Number: 012920-CD74HC366M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Buffer, Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
IC BUFFER INVERT 6V 16SOIC
IC BUFFER INVERT 6V 16SOIC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 012920-CD74HC366M96 | 296-31580-2-ND | CD74HC366M96 | CD74HC366M96 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC366M96 | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts |