Automotive ±1-V input, precision reinforced isolated amplifier with integrated DC/DC converter 16-SOIC -40 to 125 Product overview: AMC3330QDWERQ1 from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Isolated, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Automotive, Isolated, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-AMC3330QDWERQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260362-AMC3330QDWER
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Series: Automotive, AEC-Q100
Type: Isolation Amplifier
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-AMC3330QDWERQ1TR
Isolation Amplifier IC 16-SOIC
IC AMP SPECIAL 16-SOIC
IC AMP SPECIAL 16-SOIC
IC ISOLATED AMPLIFIER
IC ISOLATED AMPLIFIER
Isolation Amplifier IC 16-SOIC
IC ISOLATED AMPLIFIER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 771-AMC3330QDWERQ1 | 1260362-AMC3330QDWERQ1 | 296-AMC3330QDWERQ1TR-ND | AMC3330QDWERQ1 | AMC3330QDWERQ1 | AMC3330QDWERQ1 | AMC3330QDWERQ1 |
| Product Name | Automotive Isolated SOIC Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Package Type | 16-SOIC (0.295", 7.50mm Width) | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | Surface Mount | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) |