Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers
Package: Tape & Reel (TR)、 Cut Tape (CT)
Series: Automotive, AEC-Q100, 74AHCT
Voltage - Supply: 4.5V ~ 5.5V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Supplier Device Package: CAHCT244
IC BUF NON-INVERT 5.5V 20TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-CAHCT244IPWRG4Q1TR-ND | CAHCT244IPWRG4Q1 | |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) -Logic- Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |