Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SOIC
Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SOIC
Buffer, Inverting 1 Element 6 Bit per Element Push-Pull Output 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 012878-CD4502BM96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: Push-Pull
Current - Output High, Low: 3.4mA, 20.4mA
Number of Elements: 1
Number of Bits per Element: 6
Family Name: CD4502
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): CD4502BD; HCF4502M013TR; HCF4502BM1;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-38059-2-ND | 012878-CD4502BM96 |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD4502BM96 |
| Supply Voltage (VS) | 3 to 18 volts | 3 to 18 volts |