Texas Instruments Logic - Logic - Gates and Inverters - CDC203DW CDC203DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 814419-CDC203DW Packaging: Tube Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.9V ~ 1.1V Logic Level - High: 2.1V ~ 2.5V Supplier Device Package: 20-SOIC Temperature Range - Operating: 25°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 6.1ns at 3.3V, 30pF Part Number Series: CDC203
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 814419-CDC203DW Packaging: Tube Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.9V ~ 1.1V Logic Level - High: 2.1V ~ 2.5V Supplier Device Package: 20-SOIC Temperature Range - Operating: 25°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 6.1ns at 3.3V, 30pF Part Number Series: CDC203
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - CDC203DW - 814419-CDC203DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CDC203DW
814419-CDC203DW
Logic - Logic - Gates and Inverters - CDC203DW 814419-CDC203DW
Manufacturer: Texas Instruments Win Source Part Number: 814419-CDC203DW Packaging: Tube Mounting Style: SMD Number of Circuits: 6 Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.9V ~ 1.1V Logic Level - High: 2.1V ~ 2.5V Supplier Device Package: 20-SOIC Temperature Range - Operating: 25°C ~ 70°C Manufacturer Package: 20-SOIC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V Current - Quiescent (Maximum): 4μA Max Propagation Delay at V, Max CL: 6.1ns at 3.3V, 30pF Part Number Series: CDC203

Manufacturer: Texas Instruments
Win Source Part Number: 814419-CDC203DW
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.9V ~ 1.1V
Logic Level - High: 2.1V ~ 2.5V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 25°C ~ 70°C
Manufacturer Package: 20-SOIC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V
Current - Quiescent (Maximum): 4μA
Max Propagation Delay at V, Max CL: 6.1ns at 3.3V, 30pF
Part Number Series: CDC203

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 814419-CDC203DW
Product Name Logic - Logic - Gates and Inverters - CDC203DW
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2444517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-8
View Details
Dual Micropower Precision Rail-to-Rail CMOS Operational Amplifier - ALD2711APAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type PDIP; PDIP8
View Details
5 suppliers
Logic - Comparators - 54F521FMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details