Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWP BUF07703PWP

Description
Manufacturer: Texas Instruments Win Source Part Number: 143162-BUF07703PWP Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 800kHz Slew Rate: 1 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143162-BUF07703PWP Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 800kHz Slew Rate: 1 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWP - 143162-BUF07703PWP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWP
143162-BUF07703PWP
Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWP 143162-BUF07703PWP
Manufacturer: Texas Instruments Win Source Part Number: 143162-BUF07703PWP Packaging: Tube/Rail Number of Circuits: 6 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 800kHz Slew Rate: 1 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-HTSSOP Supply Voltage - Operating: 4.5 V to 16 V Operating Supply Current: 1.7mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143162-BUF07703PWP
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 800kHz
Slew Rate: 1 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-HTSSOP
Supply Voltage - Operating: 4.5 V to 16 V
Operating Supply Current: 1.7mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
HTSSOP Video Amps And Module
737-BUF07703PWP
HTSSOP Video Amps And Module 737-BUF07703PWP
6 Channel LCD Gamma Correction Buffer + Vcom 20-HTSSOP -40 to 85 Product overview: BUF07703PWP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07703PWP can be used for catalog matching and distributor lookup.

6 Channel LCD Gamma Correction Buffer + Vcom 20-HTSSOP -40 to 85 Product overview: BUF07703PWP from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF07703PWP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - 296-14632-5-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-14632-5-ND
Video Amps and Modules 296-14632-5-ND
Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp, 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet
 - BUF07703PWP - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 1 Func, PDSO20

Buffer Amplifier, 1 Func, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BUF07703PWP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF07703PWP
Integrated Circuits (ICs) - Linear - Amplifiers BUF07703PWP
IC AMP TFT-LCD 20HTSSOP

IC AMP TFT-LCD 20HTSSOP

Supplier's Site
Video Amps and Modules - BUF07703PWP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF07703PWP
Video Amps and Modules BUF07703PWP
Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Video Amplifier Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 143162-BUF07703PWP 737-BUF07703PWP 296-14632-5-ND BUF07703PWP BUF07703PWP BUF07703PWP
Product Name Linear - Linear - Amplifiers - Video Amps and Modules - BUF07703PWP HTSSOP Video Amps And Module Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Video Amps and Modules
Package Type SSOP; SOP; TSSOP; 20-HTSSOP Rail/Tube "20-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; SOP; TSSOP; HTSSOP20 20-HTSSOP SSOP; SOP; TSSOP; 20-PowerTSSOP (0.173\", 4.40mm Width)
RoHS Compliant RoHS
Bandwidth 0.8000 MHz
Slew Rate 1 V/µs 1 V/µs
Supply Voltage (VS) 4.5 to 16 volts 4.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details
THS7360 6-Channel Video Amplifier with 3-SD and 3-SD/ED/HD/Full-HD Filters and High Gain - THS7360IPW - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.6 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Analog - MTLT118QD8 - Micross Components, Inc.
Micross Components, Inc.
View Details